Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
1:1, 2:1
Switch Circuit
SPDT
SPDT, SPST
On-State Resistance (Max)
850mOhm
30Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
27MHz
300MHz
Features
Break-Before-Make, Clickless
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX
16-QSOP