☰
MAX4766BETA+
MAX4766BETA+
Active
Description:  PROG CURRENT-LIMIT SWITCH
Manufacturer:  Maxim Integrated
History Price: $1.07000
In Stock: 39200
MAX4766BETA+ vs MAX1940EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
USB Switch
Number of Outputs
1
3
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.25V ~ 4.5V
4V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
500mA, 500mA, 500mA
Rds On (Typ)
-
85mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO
Current Limiting (Fixed), Over Load, Over Temperature, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TDFN-EP (3x3)
16-QSOP
Package / Case
8-WDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)