☰
MAX4766BETA
MAX4766BETA
Active
Description:  PROG CURRENT-LIMIT SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4766BETA Datasheet
History Price: Active
In Stock: 46080
MAX4766BETA vs MAX613CPD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
General Purpose
PCMCIA Switch
Number of Outputs
1
2
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
2.25V ~ 4.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1.5A
-
Rds On (Typ)
-
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-TDFN-EP (3x3)
14-PDIP
Package / Case
8-WDFN Exposed Pad
14-DIP (0.300", 7.62mm)