☰
MAX4787EXK+TC7Q
MAX4787EXK+TC7Q
Obsolete
Description:  IC CURRENT LIMITING SC70-5
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33020
MAX4787EXK+TC7Q vs MAX4004EUT
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Current Limiting
Current Monitor
Sensing Method
-
High-Side
Accuracy
-
?%
Voltage - Input
2.3V ~ 5.5V
2.7V ~ 22V
Current - Output
100mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SOT-23-6
Supplier Device Package
SC-70-5
SOT-23-6