☰
MAX478CSA-T
MAX478CSA-T
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX478CSA-T Datasheet
History Price: Obsolete
In Stock: 31040
MAX478CSA-T vs MAX4014EUK
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
Differential
Rail-to-Rail
Slew Rate
0.04V/μs
600V/μs
Gain Bandwidth Product
85 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
3 nA
5.4 μA
Voltage - Input Offset
50 μV
4 mV
Current - Supply
13μA (x2 Channels)
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
3 V
3.15 V
Voltage - Supply Span (Max)
30 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5