☰
MAX478CSA
MAX478CSA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX478CSA Datasheet
History Price: Obsolete
In Stock: 37920
MAX478CSA vs MAX4022EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
2
4
Output Type
Differential
Rail-to-Rail
Slew Rate
0.04V/μs
600V/μs
Gain Bandwidth Product
85 kHz
140 MHz
-3db Bandwidth
-
200 MHz
Current - Input Bias
3 nA
5.4 μA
Voltage - Input Offset
50 μV
4 mV
Current - Supply
13μA (x2 Channels)
5.5mA (x4 Channels)
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
3 V
3.15 V
Voltage - Supply Span (Max)
30 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP