Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX478CSA
MAX478CSA
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX478CSA Datasheet
History Price: Obsolete
In Stock: 37920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX478CSA vs MAX9934FAUA+
Part No
MAX478CSA
MAX9934FAUA+
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Current Sense
Number of Circuits
2
1
Output Type
Differential
-
Slew Rate
0.04V/μs
-
Gain Bandwidth Product
85 kHz
-
-3db Bandwidth
-
5 kHz
Current - Input Bias
3 nA
35 μA
Voltage - Input Offset
50 μV
10 μV
Current - Supply
13μA (x2 Channels)
120μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3 V
2.5 V
Voltage - Supply Span (Max)
30 V
3.6 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-uMAX/uSOP