☰
MAX480CSA+
MAX480CSA+
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX480CSA+ Datasheet
History Price: $5.52000
In Stock: 7200
MAX480CSA+ vs MAX2472EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.012V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
1 nA
-
Voltage - Input Offset
25 μV
-
Current - Supply
14μA
5.2mA
Current - Output / Channel
5 mA
-
Voltage - Supply Span (Min)
1.6 V
2.7 V
Voltage - Supply Span (Max)
36 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6