☰
MAX481CSA
MAX481CSA
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX481CSA Datasheet
History Price: Active
In Stock: 46960
MAX481CSA vs MAX13088EESA+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
70 mV
100 mV
Data Rate
2.5Mbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC