Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX4841EXT
MAX4841EXT
Active
PMIC - Power Management - Specialized
Description:
OVERVOLTAGE-PROTECTION IC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4841EXT Datasheet
History Price: $1.34000
In Stock: 39740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4841EXT vs MAX1602EEE+
Part No
MAX4841EXT
MAX1602EEE+
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
Overvoltage Protection Controller
PCMCIA/Cardbus Switch
Current - Supply
140μA
20μA
Voltage - Supply
1.2V ~ 28V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SC-70-6
16-QSOP