☰
MAX4841EXT
MAX4841EXT
Active
Description:  OVERVOLTAGE-PROTECTION IC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4841EXT Datasheet
History Price: $1.34000
In Stock: 8080
MAX4841EXT vs MAX8890ETCABK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Overvoltage Protection Controller
Handheld/Mobile Devices
Current - Supply
140μA
180μA
Voltage - Supply
1.2V ~ 28V
2.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
12-WQFN Exposed Pad
Supplier Device Package
SC-70-6
12-TQFN (4x4)