☰
MAX4841EXT
MAX4841EXT
Active
Description:  OVERVOLTAGE-PROTECTION IC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4841EXT Datasheet
History Price: $1.34000
In Stock: 8080
MAX4841EXT vs MAX8904ETN+TGC5
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Applications
Overvoltage Protection Controller
Digital SLR Cameras
Current - Supply
140μA
100μA
Voltage - Supply
1.2V ~ 28V
3.6V ~ 14V
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
56-WFQFN Exposed Pad
Supplier Device Package
SC-70-6
56-TQFN (8x8)