Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4850HETE
MAX4850HETE
Active
Interface - Analog Switches - Special Purpose
Description:
MAX4850 DUAL SPDT ANALOG SWITCH
Manufacturer:
Maxim Integrated
Datasheet:
MAX4850HETE Datasheet
History Price: $1.67000
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4850HETE vs MAX4563CEE
Part No
MAX4850HETE
MAX4563CEE
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio, USB
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
1:1, 2:1
Switch Circuit
SPDT
SPDT, SPST
Number of Channels
2
4
On-State Resistance (Max)
9Ohm
30Ohm
Voltage - Supply, Single (V-)
2V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
135MHz
300MHz
Features
Break-Before-Make, USB 1.1, USB 2.0
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-TQFN-EP (3x3)
16-QSOP