☰
MAX485EAS
MAX485EAS
Active
Description:  SOP-8 RS-485/RS-422 ICS ROHS
Manufacturer:  UMW
Datasheet:   MAX485EAS Datasheet
History Price: $3.54000
In Stock: 34160
MAX485EAS vs MAX9957DCCB+D
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Half
-
Receiver Hysteresis
70 mV
-
Data Rate
2.5Mbps
2.4Gbps
Voltage - Supply
4.75V ~ 5.25V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
64-TQFP Exposed Pad
Supplier Device Package
8-SOP
64-TQFP-EP (10x10)