Packaging
Tray
Bulk or Strip
Applications
PCI Express?
Audio, USB
Multiplexer/Demultiplexer Circuit
2:1
2:1, 2:2
On-State Resistance (Max)
7Ohm (Typ)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-WFQFN Exposed Pad
10-UFQFN
Supplier Device Package
42-TQFN (3.5x9)
10-UTQFN (1.4x1.8)