Applications
PCI Express?
Video
Multiplexer/Demultiplexer Circuit
2:1
16:16
On-State Resistance (Max)
7Ohm (Typ)
10Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
42-WFQFN Exposed Pad
128-LQFP
Supplier Device Package
42-TQFN (3.5x9)
128-LQFP (14x20)