☰
MAX4889CETO+
MAX4889CETO+
Active
Description:  IC SWITCH OCTAL SPDT 42TQFN
Manufacturer:  Maxim Integrated
History Price: $5.67800
In Stock: 44540
MAX4889CETO+ vs MAX4539CWP
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Applications
PCI Express?
Audio
Multiplexer/Demultiplexer Circuit
2:1
8:1
Switch Circuit
SPDT
-
Number of Channels
8
1
On-State Resistance (Max)
7Ohm (Typ)
75Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
-
Features
-
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-WFQFN Exposed Pad
-
Supplier Device Package
42-TQFN (3.5x9)
-