☰
MAX4889CETO+
MAX4889CETO+
Active
Description:  IC SWITCH OCTAL SPDT 42TQFN
Manufacturer:  Maxim Integrated
History Price: $5.67800
In Stock: 44540
MAX4889CETO+ vs MAX4563CEE
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Applications
PCI Express?
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
1:1, 2:1
Switch Circuit
SPDT
SPDT, SPST
Number of Channels
8
4
On-State Resistance (Max)
7Ohm (Typ)
30Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
300MHz
Features
-
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
42-TQFN (3.5x9)
16-QSOP