☰
MAX488ECPA
MAX488ECPA
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX488ECPA Datasheet
History Price: Obsolete
In Stock: 42000
MAX488ECPA vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
70 mV
-
Data Rate
250kbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-PDIP
20-TSSOP-EP