☰
MAX488EPA+
MAX488EPA+
Active
Description:  IC TRANSCEIVER FULL 1/1 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX488EPA+ Datasheet
History Price: $6.54000
In Stock: 45680
MAX488EPA+ vs MAX13089EASD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
70 mV
15 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC