Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX490CSA+
MAX490CSA+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX490CSA+ Datasheet
History Price: $4.35000
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX490CSA+ vs MAX9400EHJ
Part No
MAX490CSA+
MAX9400EHJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
0/4
Duplex
Full
-
Receiver Hysteresis
70 mV
-
Data Rate
2.5Mbps
-
Voltage - Supply
4.75V ~ 5.25V
2.375V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-TQFP
Supplier Device Package
8-SOIC
32-TQFP (5x5)