Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX494CSD+
MAX494CSD+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX494CSD+ Datasheet
History Price: $11.76000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX494CSD+ vs MAX2471EUT
Part No
MAX494CSD+
MAX2471EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.2V/μs
-
Gain Bandwidth Product
500 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
10 μA
Voltage - Input Offset
200 μV
-
Current - Supply
150μA (x4 Channels)
5.5mA
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
6 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6