Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Maxim Integrated MAX4951AECTP+
MAX4951AECTP+
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC REDRIVER ESATA 1CH 20TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX4951AECTP+ Datasheet
History Price: $7.83000
In Stock: 40080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4951AECTP+ vs MAX3770CEE
Part No
MAX4951AECTP+
MAX3770CEE
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
eSATA
-
Input
-
CML
Output
-
CML
Data Rate (Max)
3Gbps
2.125Gbps
Number of Channels
1
1
Delay Time
240ps
1ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
75mA
81mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-TQFN (4x4)
16-QSOP