☰
MAX4951AECTP+
MAX4951AECTP+
Active
Description:  IC REDRIVER ESATA 1CH 20TQFN
Manufacturer:  Maxim Integrated
History Price: $7.83000
In Stock: 40080
MAX4951AECTP+ vs MAX3774CEE
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
eSATA
-
Input
-
CML
Output
-
CML
Data Rate (Max)
3Gbps
2.125Gbps
Number of Channels
1
2
Delay Time
240ps
5ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
75mA
121mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
-
Package / Case
20-WFQFN Exposed Pad
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-TQFN (4x4)
16-QSOP-EP