☰
MAX495CUA+
MAX495CUA+
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX495CUA+ Datasheet
History Price: $2.04000
In Stock: 9520
MAX495CUA+ vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.2V/μs
-
Gain Bandwidth Product
500 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
10 μA
Voltage - Input Offset
200 μV
-
Current - Supply
150μA
5.5mA
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
6 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SOT-23-6
Supplier Device Package
8-uMAX/uSOP
SOT-23-6