☰
MAX4983EEVB+
MAX4983EEVB+
Active
Description:  IC USB SWITCH DPDT 10UTQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 44320
MAX4983EEVB+ vs MAX7357EUG+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Applications
USB
I2C
Multiplexer/Demultiplexer Circuit
-
8:1
Switch Circuit
DPDT
-
Number of Channels
1
1
On-State Resistance (Max)
10Ohm
24Ohm
Voltage - Supply, Single (V-)
2.8V ~ 5.5V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
950MHz
-
Features
USB 2.0
Bi-Directional
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
24-TSSOP