Multiplexer/Demultiplexer Circuit
-
4:1
On-State Resistance (Max)
10Ohm
24Ohm
Voltage - Supply, Single (V-)
2.8V ~ 5.5V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Features
USB 2.0
Bi-Directional
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
20-TSSOP