☰
MAX4983EEVB+
MAX4983EEVB+
Active
Description:  IC USB SWITCH DPDT 10UTQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 44320
MAX4983EEVB+ vs MAX9598CTL+
Series
-
-
Packaging
Strip
Tube
Status
Active
Obsolete
Applications
USB
Audio, Video
Multiplexer/Demultiplexer Circuit
-
-
Switch Circuit
DPDT
-
Number of Channels
1
2
On-State Resistance (Max)
10Ohm
-
Voltage - Supply, Single (V-)
2.8V ~ 5.5V
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
950MHz
230MHz
Features
USB 2.0
Buffers, I2C, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
40-WFQFN Exposed Pad
Supplier Device Package
10-UTQFN (1.4x1.8)
40-TQFN (6x6)