Multiplexer/Demultiplexer Circuit
-
-
On-State Resistance (Max)
10Ohm
-
Voltage - Supply, Single (V-)
2.8V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Features
USB 2.0
Buffers, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
20-QSOP