Applications
USB
Audio, Video
Multiplexer/Demultiplexer Circuit
-
-
On-State Resistance (Max)
10Ohm
-
Voltage - Supply, Single (V-)
2.8V ~ 5.5V
3.3V ~ 12V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
950MHz
230MHz
Features
USB 2.0
Buffers, I2C, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
40-WFQFN Exposed Pad
Supplier Device Package
10-UTQFN (1.4x1.8)
40-TQFN (6x6)