MAX4990ETD+T
MAX4990ETD+T
Active
Description:  IC EL LAMP DRIVER 290HZ 14TDFN
Manufacturer:  Maxim Integrated
History Price: $12.47000
In Stock: 45200
MAX4990ETD+T vs MAX1739EEP+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
EL Lamp Driver
CCFL Controller
Frequency
210Hz ~ 290Hz
64kHz ~ 200kHz
Voltage - Supply
2.4V ~ 5.5V
4.6V ~ 28V
Current - Supply
350 μA
3.2 mA
Current - Output Source/Sink
170mA
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-TDFN (3x3)
20-QSOP