Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX4990ETD+T
MAX4990ETD+T
Active
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 290HZ 14TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX4990ETD+T Datasheet
History Price: $12.47000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4990ETD+T vs MAX8759ETI+T
Part No
MAX4990ETD+T
MAX8759ETI+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
EL Lamp Driver
CCFL Controller
Frequency
210Hz ~ 290Hz
30kHz ~ 80kHz
Voltage - Supply
2.4V ~ 5.5V
4.5V ~ 28V
Current - Supply
350 μA
2.5 mA
Current - Output Source/Sink
170mA
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
14-TDFN (3x3)
28-TQFN (5x5)