☰
MAX500BCWE+
MAX500BCWE+
Active
Description:  IC DAC 8BIT V-OUT 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX500BCWE+ Datasheet
History Price: $17.00000
In Stock: 23200
MAX500BCWE+ vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
4.5μs
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
11.4V ~ 16.5V
?1.4V ~ 15.75V
Voltage - Supply, Digital
11.4V ~ 16.5V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
24-PDIP
Mounting Type
Surface Mount
Through Hole