☰
MAX5019CSA
MAX5019CSA
Obsolete
Description:  IC REG CTRLR FLYBACK 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX5019CSA Datasheet
History Price: Obsolete
In Stock: 4000
MAX5019CSA vs MAX8573EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Flyback
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
13V ~ 36V
-
Frequency - Switching
275kHz
-
Duty Cycle (Max)
85%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Soft Start
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-