☰
MAX5019CSA
MAX5019CSA
Obsolete
Description:  IC REG CTRLR FLYBACK 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX5019CSA Datasheet
History Price: Obsolete
In Stock: 4000
MAX5019CSA vs MAX863EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback
Boost
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
13V ~ 36V
1.5V ~ 11V
Frequency - Switching
275kHz
-
Duty Cycle (Max)
85%
-
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Enable, Low Battery
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP