Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Voltage - Supply (Vcc/Vdd)
13V ~ 36V
2V ~ 28V
Frequency - Switching
275kHz
200kHz, 300kHz, 420kHz, 540kHz
Synchronous Rectifier
No
Yes
Control Features
Enable, Soft Start
Current Limit, Enable, On Time Control, Power Good, Pulse Skipping
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
28-QSOP