☰
MAX502ACNG
MAX502ACNG
Obsolete
Description:  IC DAC 12BIT V-OUT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX502ACNG Datasheet
History Price: $20.16000
In Stock: 660
MAX502ACNG vs MAX509BEAP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
5μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?1.4V ~ 15.75V
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
?.75 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount