Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX5037ETH
MAX5037ETH
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 44TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX5037ETH Datasheet
History Price: Obsolete
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5037ETH vs MAX863EEE+
Part No
MAX5037ETH
MAX863EEE+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Number of Outputs
2
2
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 28V
1.5V ~ 11V
Frequency - Switching
250kHz, 500kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good
Enable, Low Battery
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
44-TQFN (7x7)
16-QSOP