☰
MAX5037ETH
MAX5037ETH
Obsolete
Description:  IC REG CTRLR BUCK 44TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX5037ETH Datasheet
History Price: Obsolete
In Stock: 42560
MAX5037ETH vs MAX8743EEI
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 28V
2V ~ 28V
Frequency - Switching
250kHz, 500kHz
200kHz, 300kHz, 420kHz, 540kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good
Current Limit, Enable, On Time Control, Power Good, Pulse Skipping
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-WFQFN Exposed Pad
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
44-TQFN (7x7)
28-QSOP