☰
MAX504CSD
MAX504CSD
Obsolete
Description:  IC DAC 10BIT V-OUT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX504CSD Datasheet
History Price: Obsolete
In Stock: 38920
MAX504CSD vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
-
Number of D/A Converters
1
-
Settling Time
25μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
?V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
?.5 (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-
Mounting Type
Surface Mount
-