☰
MAX5059EUI+
MAX5059EUI+
Obsolete
Description:  IC DRVR SYNC RECT 28-TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5059EUI+ Datasheet
History Price: $5.67000
In Stock: 25120
MAX5059EUI+ vs MAX1602EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
Power Supplies
PCMCIA/Cardbus Switch
Current - Supply
2.5mA
20μA
Voltage - Supply
9.3V ~ 28V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP-EP
16-QSOP