☰
MAX505ACAG
MAX505ACAG
Obsolete
Description:  IC DAC 8BIT V-OUT 24SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX505ACAG Datasheet
History Price: Obsolete
In Stock: 41600
MAX505ACAG vs MAX509ACWP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
4
4
Settling Time
6μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
-, ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount