☰
MAX506BCPP+
MAX506BCPP+
Active
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX506BCPP+ Datasheet
History Price: $26.79000
In Stock: 45760
MAX506BCPP+ vs MAX509ACAP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
4
4
Settling Time
6μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
-, ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount