☰
MAX506BEPP
MAX506BEPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX506BEPP Datasheet
History Price: Obsolete
In Stock: 18240
MAX506BEPP vs MAX7645BCWP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
?V
14.25V ~ 15.75V
Voltage - Supply, Digital
5V
14.25V ~ 15.75V
INL/DNL (LSB)
-, ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount