Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback
Boost, Flyback, SEPIC
Voltage - Supply (Vcc/Vdd)
10.8V ~ 30V
2.5V ~ 5.5V
Frequency - Switching
20kHz ~ 1MHz
-
Duty Cycle (Max)
49.8%
90%
Synchronous Rectifier
No
No
Control Features
Frequency Control
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6