Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX5071BASA+
MAX5071BASA+
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR FLYBACK 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX5071BASA+ Datasheet
History Price: $2.65000
In Stock: 14420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5071BASA+ vs MAX8570EUT
Part No
MAX5071BASA+
MAX8570EUT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Flyback
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
10.8V ~ 30V
-
Frequency - Switching
20kHz ~ 1MHz
-
Duty Cycle (Max)
49.8%
-
Synchronous Rectifier
No
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Frequency Control
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-