☰
MAX5071BASA+
MAX5071BASA+
Active
Description:  IC REG CTRLR FLYBACK 8SOIC
Manufacturer:  Maxim Integrated
History Price: $2.65000
In Stock: 14420
MAX5071BASA+ vs MAX8575EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Flyback
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
10.8V ~ 30V
-
Frequency - Switching
20kHz ~ 1MHz
-
Duty Cycle (Max)
49.8%
-
Synchronous Rectifier
No
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Frequency Control
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-