☰
MAX5071BASA+
MAX5071BASA+
Active
Description:  IC REG CTRLR FLYBACK 8SOIC
Manufacturer:  Maxim Integrated
History Price: $2.65000
In Stock: 14420
MAX5071BASA+ vs MAX863EEE+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback
Boost
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10.8V ~ 30V
1.5V ~ 11V
Frequency - Switching
20kHz ~ 1MHz
-
Duty Cycle (Max)
49.8%
-
Synchronous Rectifier
No
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Frequency Control
Enable, Low Battery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP