Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX507AENG+
MAX507AENG+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT W/REF 24-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX507AENG+ Datasheet
History Price: $31.38200
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX507AENG+ vs MAX5887EGK
Part No
MAX507AENG+
MAX5887EGK
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
14
Number of D/A Converters
1
1
Settling Time
5μs
11ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
LVDS - Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
?1.4V ~ 15.75V
3.135V ~ 3.465V
Voltage - Supply, Digital
11.4V ~ 15.75V
3.135V ~ 3.465V
INL/DNL (LSB)
?.75 (Max), ? (Max)
?.8, ?.5
Architecture
R-2R
Current Steering
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
68-VFQFN Exposed Pad
Supplier Device Package
24-PDIP
68-QFN (10x10)
Mounting Type
Through Hole
Surface Mount