☰
MAX507AENG+
MAX507AENG+
Active
Description:  IC DAC 12BIT W/REF 24-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX507AENG+ Datasheet
History Price: $31.38200
In Stock: 42560
MAX507AENG+ vs MAX7624CSE
Series
-
-
Packaging
Tube
Bag
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
1
Settling Time
5μs
350μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
Parallel
Reference Type
Internal
External
Voltage - Supply, Analog
?1.4V ~ 15.75V
10.8V ~ 15.75V
Voltage - Supply, Digital
11.4V ~ 15.75V
10.8V ~ 15.75V
INL/DNL (LSB)
?.75 (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-SOIC
Mounting Type
Through Hole
Surface Mount